Diode Standard 600V 60A (DC) Through Hole PG-TO247-3
DIODE GEN PURP 600V 60A TO247-3 Product overview: IDW30E60AFKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW30E60AFKSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 874408-IDW30E60AFKSA
Features: Diode Standard 600 V 60A (DC) Through Hole PG-TO247-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: IDW30E60
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 60A TO247-3
Diodes - General Purpose, Power, Switching IGBT PRODUCTS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | IDW30E60AFKSA1-ND | 280-IDW30E60AFKSA1 | 874408-IDW30E60AFKSA1 | IDW30E60AFKSA1 | 376-IDW30E60AFKSA1 |
| Product Name | Single Diodes | 600V 60A Diode and Rectifier | Diodes, Rectifiers - Single - IDW30E60AFKSA1 | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes - General Purpose, Power, Switching IGBT PRODUCTS |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | Tube | TO-247; TO-247-3 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Diode Standard 600 V 60A (DC) Through Hole PG-TO247-3 |