Infineon Technologies AG Diodes, Rectifiers - Single - IDW40E65D2FKSA1 IDW40E65D2FKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776677-IDW40E65D2FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW40E65D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 40A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): DSEP75-06AR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776677-IDW40E65D2FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW40E65D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 40A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): DSEP75-06AR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDW40E65D2FKSA1 - 776677-IDW40E65D2FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDW40E65D2FKSA1
776677-IDW40E65D2FKSA1
Diodes, Rectifiers - Single - IDW40E65D2FKSA1 776677-IDW40E65D2FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776677-IDW40E65D2FKS A1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 40μA @ 650V Operating Temperature - Junction: -40°C ~ 175°C Family Name: IDW40E65D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 40A Voltage - DC Reverse (Vr) (Maximum): 650V Alternative Parts (Cross-Reference): DSEP75-06AR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776677-IDW40E65D2FKSA1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Current - Average Rectified (Io): 80A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 40μA @ 650V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: IDW40E65D2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 40A
Voltage - DC Reverse (Vr) (Maximum): 650V
Alternative Parts (Cross-Reference): DSEP75-06AR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switching Diodes - 9140214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9140214
Switching Diodes 9140214
Switching Diode 650V 40A TO247

Switching Diode 650V 40A TO247

Supplier's Site
Switching Diodes - 1458929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1458929
Switching Diodes 1458929
Switching Diode 650V 40A TO247

Switching Diode 650V 40A TO247

Supplier's Site
Singapore, Singapore
650V 80A Diode and Rectifier
280-IDW40E65D2FKSA1
650V 80A Diode and Rectifier 280-IDW40E65D2FKSA1
DIODE GP 650V 80A TO247-3-1 Product overview: IDW40E65D2FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW40E65D2FKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 80A TO247-3-1 Product overview: IDW40E65D2FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW40E65D2FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 448-IDW40E65D2FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 650V 80A Through Hole PG-TO247-3-1

Diode Standard 650V 80A Through Hole PG-TO247-3-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDW40E65D2FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW40E65D2FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW40E65D2FKSA1
DIODE GP 650V 80A TO247-3-1

DIODE GP 650V 80A TO247-3-1

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 776677-IDW40E65D2FKSA1 9140214 280-IDW40E65D2FKSA1 448-IDW40E65D2FKSA1-ND IDW40E65D2FKSA1
Product Name Diodes, Rectifiers - Single - IDW40E65D2FKSA1 Switching Diodes 650V 80A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 2.3 volts 2.3 volts
VR 650 volts
IR 0.0400 mA
trr 75 ns
Unlock Full Specs
to access all available technical data