Manufacturer: Rohm Semiconductor
Win Source Part Number: 119783-IMN11T110
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-SMD
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 80V 100MA SMT6 Product overview: IMN11T110 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMN11T110 can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount SC-74, SOT-457
DIODE ARRAY GP 80V 100MA 6SMD
DIODE ARRAY GP 80V 100MA SMT6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 119783-IMN11T110 | 286-IMN11T110 | 846-IMN11T110TR-ND | IMN11T110 | IMN11T110 |
| Product Name | Diodes, Rectifiers - Arrays - IMN11T110 | 80V 100MA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Declining | |||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | ||
| VR | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA |