Rectifier Diode, 1 Phase, 1 Element, 15A, 650V V(RRM), Silicon, TO-220AC
DIODE GEN PURP 650V 15A TO220-2 Product overview: IDV15E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV15E65D2XKSA1 can be used for catalog matching and distributor lookup.
Infineon IDV15E65D2XKSA1 Silicon Diode
Infineon IDV15E65D2XKSA1 Silicon Diode
Infineon IDV15E65D2XKSA1 Silicon Diode
Diode Standard 650V 15A Through Hole TO-220-2
DIODE GEN PURP 650V 15A TO220-2
Diode Switching 650V 15A 2-Pin(2+Tab) TO-220 Full-Pak Tube
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | IDV15E65D2XKSA1 | 280-IDV15E65D2XKSA1 | 9140201 | IDV15E65D2XKSA1-ND | IDV15E65D2XKSA1 | 376-IDV15E65D2XKSA1 |
| Product Name | 650V 15A TO220 Diode and Rectifier | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Switching 650V 15A 2-Pin(2+Tab) TO-220 Full-Pak Tube | |
| Package | PG-TO22-2 | Tube | ||||
| Life Cycle Stage | Active | Active | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Applications | Switching |