Win Source Part Number: 1178110-IDP30C65D2XK
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Rapid 2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 15 A
Reverse Recovery Time (trr): 31 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 2156-IDP30C65D2XKSA1
Base Product Number: IDP30C65
DIODE ARRAY GP 650V 15A TO220-3 Product overview: IDP30C65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDP30C65D2XKSA1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 650V 15A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 15A, 650V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 650V 15A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1178110-IDP30C65D2XKSA1 | 286-IDP30C65D2XKSA1 | IDP30C65D2XKSA1-ND | IDP30C65D2XKSA1 | IDP30C65D2XKSA1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 650V 15A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2.2 volts | 2.2 volts | |||
| VR | 650 volts | ||||
| IR | 0.0400 mA | ||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |