DIODE MOD GP 1.2KV 60A ADDAPAK Product overview: IRKD56/12A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD56/12A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 921540-IRKD56/12A
Features: Diode Array 1 Pair Series Connection Standard 1200 V 60A Chassis Mount ADD-A-PAK (3)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Package: ADD-A-PAK (3)
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: IRKD56
Categories: Discrete Semiconductor Products
Case / Package: ADD-A-PAK®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *IRKD56/12A, IRKD56/12, IRKD56/12-ND, VS-IRKD56/12A, VS-IRKD56/12A-ND, VSIRKD56/12A, VSIRKD56/12A-ND
Diode Array 1 Pair Series Connection Standard 1200V 60A Chassis Mount ADD-A-PAK (3)
DIODE MOD GP 1.2KV 60A ADDAPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-IRKD56/12A | 921540-IRKD56/12A | IRKD56/12A-ND | IRKD56/12A |
| Product Name | 1.2KV 60A Diode and Rectifier | Diodes, Rectifiers - Arrays - IRKD56/12A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ADD-A-PAK® | ADD-A-PAK (3) |