onsemi 600V 15A Diode and Rectifier ISL9R1560P2-F085

Description
Rectifiers 600V 15A Stealth Rectifier Product overview: ISL9R1560P2-F085 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R1560P2-F08 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 600V 15A Stealth Rectifier Product overview: ISL9R1560P2-F085 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R1560P2-F08 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 15A Diode and Rectifier - 2085-ISL9R1560P2-F085 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A Diode and Rectifier
2085-ISL9R1560P2-F085
600V 15A Diode and Rectifier 2085-ISL9R1560P2-F085
Rectifiers 600V 15A Stealth Rectifier Product overview: ISL9R1560P2-F085 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R1560P2-F08 5 can be used for catalog matching and distributor lookup.

Rectifiers 600V 15A Stealth Rectifier Product overview: ISL9R1560P2-F085 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R1560P2-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368261-ISL9R1560P2-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368261-ISL9R1560P2-F085
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368261-ISL9R1560P2-F085
Win Source Part Number: 1368261-ISL9R1560P2- F085 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: onsemi Series: Automotive, AEC-Q101, Stealth™ Package: Tube Product Status: Active Package / Case: TO-220-2 Supplier Device Package: TO-220-2 Base Product Number: ISL9R1560 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 15 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 100 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C

Win Source Part Number: 1368261-ISL9R1560P2-F085
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: onsemi
Series: Automotive, AEC-Q101, Stealth™
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220-2
Base Product Number: ISL9R1560
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 15 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C

Buy Now Datasheet
Single Diodes - ISL9R1560P2-F085-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R1560P2-F085-ND
Single Diodes ISL9R1560P2-F085-ND
Diode Standard 600V 15A Through Hole TO-220-2

Diode Standard 600V 15A Through Hole TO-220-2

Buy Now Datasheet
Single Diodes ISL9R1560P2-F085
DIODE GEN PURP 600V 15A TO220-2

DIODE GEN PURP 600V 15A TO220-2

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - ISL9R1560P2-F085 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
ISL9R1560P2-F085
Diodes >> Diodes - General Purpose ISL9R1560P2-F085
Single 15A 600V 1.65V@15A TO-220AC-2 Diodes - General Purpose ROHS

Single 15A 600V 1.65V@15A TO-220AC-2 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R1560P2-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R1560P2-F085
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R1560P2-F085
DIODE GEN PURP 600V 15A TO220-2

DIODE GEN PURP 600V 15A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 600V 15A Stealth Rectifier

Rectifiers 600V 15A Stealth Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes General Purpose Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 2085-ISL9R1560P2-F085 1368261-ISL9R1560P2-F085 ISL9R1560P2-F085-ND ISL9R1560P2-F085 ISL9R1560P2-F085 ISL9R1560P2-F085 ISL9R1560P2-F085
Product Name 600V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Single Diodes Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tube TO-220; TO-220-2 TO-220 TO-220AC-2
RoHS Compliant RoHS RoHS
VF 2.2 volts 2.2 volts 1.65 volts 2.2 volts
VR 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data