Infineon Technologies AG Single Diodes IDP15E65D2XKSA1

Description
Diode Standard 650V 15A Through Hole TO-220
Request a Quote Datasheet
Description
Diode Standard 650V 15A Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDP15E65D2XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDP15E65D2XKSA1-ND
Single Diodes IDP15E65D2XKSA1-ND
Diode Standard 650V 15A Through Hole TO-220

Diode Standard 650V 15A Through Hole TO-220

Buy Now Datasheet
650V 15A TO220 Diode and Rectifier - 280-IDP15E65D2XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 15A TO220 Diode and Rectifier
280-IDP15E65D2XKSA1
650V 15A TO220 Diode and Rectifier 280-IDP15E65D2XKSA1
DIODE GEN PURP 650V 15A TO220 Product overview: IDP15E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP15E65D2XKSA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 650V 15A TO220 Product overview: IDP15E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP15E65D2XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDP15E65D2XKSA1 - Rochester Electronics
Newburyport, MA, United States
IDP15E65 - Silicon Power Diode

IDP15E65 - Silicon Power Diode

Supplier's Site Datasheet
Switching Diodes - 2591522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2591522
Switching Diodes 2591522
Infineon Power Switching IGBT Diode IDP1

Infineon Power Switching IGBT Diode IDP1

Supplier's Site
Switching Diodes - 2591523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2591523
Switching Diodes 2591523
Infineon Power Switching IGBT Diode IDP1

Infineon Power Switching IGBT Diode IDP1

Supplier's Site
Switching Diodes - 2591523P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2591523P
Switching Diodes 2591523P
Infineon Power Switching IGBT Diode IDP1

Infineon Power Switching IGBT Diode IDP1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325127-IDP15E65D2XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325127-IDP15E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325127-IDP15E65D2XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325127-IDP15E65D2XK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A Reverse Recovery Time (trr): 47 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: TO-220 Case / Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-IDP15E65D2XKSA1 ,INFINFIDP15E65D2XKS A1,SP001005456 Base Product Number: IDP15E65 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325127-IDP15E65D2XKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A
Reverse Recovery Time (trr): 47 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-IDP15E65D2XKSA1,INFINFIDP15E65D2XKSA1,SP001005456
Base Product Number: IDP15E65
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - IDP15E65D2XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDP15E65D2XKSA1
Single Diodes IDP15E65D2XKSA1
DIODE GEN PURP 650V 15A TO220

DIODE GEN PURP 650V 15A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP15E65D2XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP15E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDP15E65D2XKSA1
DIODE GEN PURP 650V 15A TO220

DIODE GEN PURP 650V 15A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Power Diodes Diodes Diodes General Purpose Diodes Rectifiers
Product Number IDP15E65D2XKSA1-ND 280-IDP15E65D2XKSA1 IDP15E65D2XKSA1 2591522 1325127-IDP15E65D2XKSA1 IDP15E65D2XKSA1 IDP15E65D2XKSA1
Product Name Single Diodes 650V 15A TO220 Diode and Rectifier Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Tube PG-TO22-2 TO-220; TO-220-2 TO-220
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Applications Switching
Diode Type Standard
Unlock Full Specs
to access all available technical data