Infineon Technologies AG 650V 41A TO220 Diode and Rectifier IDH20G65C6XKSA1

Description
DIODE SIL CARB 650V 41A TO220-2 Product overview: IDH20G65C6XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 41A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 41A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH20G65C6XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 650V 41A TO220-2 Product overview: IDH20G65C6XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 41A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 41A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH20G65C6XKSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 41A TO220 Diode and Rectifier - 280-IDH20G65C6XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 41A TO220 Diode and Rectifier
280-IDH20G65C6XKSA1
650V 41A TO220 Diode and Rectifier 280-IDH20G65C6XKSA1
DIODE SIL CARB 650V 41A TO220-2 Product overview: IDH20G65C6XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 41A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 41A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH20G65C6XKSA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 41A TO220-2 Product overview: IDH20G65C6XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 41A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 41A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH20G65C6XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 448-IDH20G65C6XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 41A (DC) Through Hole PG-TO220-2

Diode Silicon Carbide Schottky 650V 41A (DC) Through Hole PG-TO220-2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2420974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2420974
Schottky Diodes & Rectifiers 2420974
Infineon IDH20G65C6XKSA1

Infineon IDH20G65C6XKSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2420972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2420972
Schottky Diodes & Rectifiers 2420972
Infineon IDH20G65C6XKSA1

Infineon IDH20G65C6XKSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2420974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2420974P
Schottky Diodes & Rectifiers 2420974P
Infineon IDH20G65C6XKSA1

Infineon IDH20G65C6XKSA1

Supplier's Site
Diodes, Rectifiers - Single - IDH20G65C6XKSA1 - 874300-IDH20G65C6XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDH20G65C6XKSA1
874300-IDH20G65C6XKSA1
Diodes, Rectifiers - Single - IDH20G65C6XKSA1 874300-IDH20G65C6XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874300-IDH20G65C6XKS A1 Features: Diode Silicon Carbide Schottky 650 V 41A (DC) Through Hole PG-TO220-2 Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: IDH20G65 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 874300-IDH20G65C6XKSA1
Features: Diode Silicon Carbide Schottky 650 V 41A (DC) Through Hole PG-TO220-2
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: IDH20G65
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sic Schottky Diode, 650V, 41A, To-220; Product Range Infineon - 33AC2817 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 41A, To-220; Product Range Infineon
33AC2817
Sic Schottky Diode, 650V, 41A, To-220; Product Range Infineon 33AC2817
SIC SCHOTTKY DIODE, 650V, 41A, TO-220; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:41A; Total Capacitive Charge Qc:26.8nC; Diode Case RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 650V, 41A, TO-220; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:41A; Total Capacitive Charge Qc:26.8nC; Diode Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH20G65C6XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH20G65C6XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDH20G65C6XKSA1
DIODE SIL CARB 650V 41A TO220-2

DIODE SIL CARB 650V 41A TO220-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH20G65C6XKSA1
Schottky Diodes & Rectifiers IDH20G65C6XKSA1
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Single Diodes - IDH20G65C6XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDH20G65C6XKSA1
Single Diodes IDH20G65C6XKSA1
DIODE SIL CARB 650V 41A TO220-2

DIODE SIL CARB 650V 41A TO220-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-IDH20G65C6XKSA1 448-IDH20G65C6XKSA1-ND 2420974 874300-IDH20G65C6XKSA1 33AC2817 IDH20G65C6XKSA1 IDH20G65C6XKSA1 IDH20G65C6XKSA1
Product Name 650V 41A TO220 Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - IDH20G65C6XKSA1 Sic Schottky Diode, 650V, 41A, To-220; Product Range Infineon Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tube TO-220; TO-220-2 PG-TO220-2 TO-220-3
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data