Vishay Intertechnology, Inc. Diode Arrays IRKC91/10A

Description
Diode Array 1 Pair Common Cathode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - IRKC91/10A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
IRKC91/10A-ND
Diode Arrays IRKC91/10A-ND
Diode Array 1 Pair Common Cathode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)

Diode Array 1 Pair Common Cathode Standard 1000V 100A Chassis Mount ADD-A-PAK (3)

Buy Now Datasheet
1000V 100A Diode and Rectifier - 286-IRKC91/10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 100A Diode and Rectifier
286-IRKC91/10A
1000V 100A Diode and Rectifier 286-IRKC91/10A
DIODE MOD GP 1000V 100A ADDAPAK Product overview: IRKC91/10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKC91/10A can be used for catalog matching and distributor lookup.

DIODE MOD GP 1000V 100A ADDAPAK Product overview: IRKC91/10A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKC91/10A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - IRKC91/10A - 1188429-IRKC91/10A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IRKC91/10A
1188429-IRKC91/10A
Diodes, Rectifiers - Arrays - IRKC91/10A 1188429-IRKC91/10A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188429-IRKC91/10A Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100A Categories: Discrete Semiconductor Products Supplier Device Package: ADD-A-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3) Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10mA at 1000V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188429-IRKC91/10A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: ADD-A-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (3)
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10mA at 1000V

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IRKC91/10A
Discrete Semiconductor Products - Diodes - Rectifiers IRKC91/10A
DIODE MOD GP 1000V 100A ADDAPAK

DIODE MOD GP 1000V 100A ADDAPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number IRKC91/10A-ND 286-IRKC91/10A 1188429-IRKC91/10A IRKC91/10A
Product Name Diode Arrays 1000V 100A Diode and Rectifier Diodes, Rectifiers - Arrays - IRKC91/10A Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Package ADD-A-PAK (3) Bulk
Diode Type Standard
Unlock Full Specs
to access all available technical data