Diode Array 3 Independent Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 80V 100mA Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 80V 100mA Surface Mount SC-74, SOT-457
DIODE ARRAY GP 80V 100MA SMT6 Product overview: IMN10FHT108 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IMN10FHT108 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 753649-IMN10FHT108
Manufacturer Homepage: www.rohm.com
Reference case: SOT23-6
Reference Date Code: 11+
Alternative Parts (Cross-Reference): MMBD4448HTM-7-F; IMN10; IMN10FHT108; IMN10T108;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE, AEC-Q101, 0.1A, 80V, SOT-457; Diode Configuration:Triple
DIODE ARRAY GP 80V 100MA SMT6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 846-IMN10FHT108CT-ND | 286-IMN10FHT108 | 753649-IMN10FHT108 | 27AC6671 | IMN10FHT108 |
| Product Name | Diode Arrays | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - IMN10FHT108 | Diode, Aec-Q101, 0.1A, 80V, Sot-457; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | |||
| Package | SC-74; SOT457; SC-74, SOT-457 | Tape & Reel (TR) | SOT457 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.2 volts | 1.2 volts |