STMicroelectronics, Inc. TVS Diodes ITA6V5B1

Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-15722-5-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15722-5-ND
TVS Diodes 497-15722-5-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - ITA6V5B1 - 805993-ITA6V5B1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ITA6V5B1
805993-ITA6V5B1
TVS - TVS - Diodes - ITA6V5B1 805993-ITA6V5B1
Manufacturer: STMicroelectronics Win Source Part Number: 805993-ITA6V5B1 Packaging: Tube Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.5V Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 12V Capacitance at Frequency: 750pF at 1MHz Part Number Series: ITA6V5

Manufacturer: STMicroelectronics
Win Source Part Number: 805993-ITA6V5B1
Packaging: Tube
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.5V
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12V
Capacitance at Frequency: 750pF at 1MHz
Part Number Series: ITA6V5

Buy Now
Singapore, Singapore
6.5V 750pF 300W SOIC TVS Protection Diode
144-ITA6V5B1
6.5V 750pF 300W SOIC TVS Protection Diode 144-ITA6V5B1
5-Ch Bidirectional TVS Diode Array, 6.5V, 750pF, 300W, SOIC Product overview: ITA6V5B1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 750pF, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 750pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V5B1 can be used for catalog matching and distributor lookup.

5-Ch Bidirectional TVS Diode Array, 6.5V, 750pF, 300W, SOIC Product overview: ITA6V5B1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 750pF, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 750pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V5B1 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ITA6V5B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ITA6V5B1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ITA6V5B1
TVS DIODE 5VWM 12VC 8-SOIC

TVS DIODE 5VWM 12VC 8-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-15722-5-ND 805993-ITA6V5B1 144-ITA6V5B1 ITA6V5B1
Product Name TVS Diodes TVS - TVS - Diodes - ITA6V5B1 6.5V 750pF 300W SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube 8-SOIC
Peak Pulse Power 300 watts 300 watts 300 watts
VC 12 volts 12 volts
VBR 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data