Vishay Intertechnology, Inc. 800V 60A Diode and Rectifier IRKD56/08A

Description
DIODE MODULE GP 800V 60A ADDAPAK Product overview: IRKD56/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD56/08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 800V 60A ADDAPAK Product overview: IRKD56/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD56/08A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 60A Diode and Rectifier - 286-IRKD56/08A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 60A Diode and Rectifier
286-IRKD56/08A
800V 60A Diode and Rectifier 286-IRKD56/08A
DIODE MODULE GP 800V 60A ADDAPAK Product overview: IRKD56/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD56/08A can be used for catalog matching and distributor lookup.

DIODE MODULE GP 800V 60A ADDAPAK Product overview: IRKD56/08A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKD56/08A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - IRKD56/08A - 1188431-IRKD56/08A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IRKD56/08A
1188431-IRKD56/08A
Diodes, Rectifiers - Arrays - IRKD56/08A 1188431-IRKD56/08A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188431-IRKD56/08A Packaging: Bulk Mounting Style: Chassis Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Supplier Device Package: ADD-A-PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: ADD-A-PAK (3) Voltage - DC Reverse (Vr) (Maximum): 800V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 10mA at 800V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188431-IRKD56/08A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Supplier Device Package: ADD-A-PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: ADD-A-PAK (3)
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 10mA at 800V

Buy Now
Diode Arrays - IRKD56/08A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
IRKD56/08A-ND
Diode Arrays IRKD56/08A-ND
Diode Array 1 Pair Series Connection Standard 800V 60A Chassis Mount ADD-A-PAK (3)

Diode Array 1 Pair Series Connection Standard 800V 60A Chassis Mount ADD-A-PAK (3)

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IRKD56/08A
Discrete Semiconductor Products - Diodes - Rectifiers IRKD56/08A
DIODE MODULE GP 800V 60A ADDAPAK

DIODE MODULE GP 800V 60A ADDAPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-IRKD56/08A 1188431-IRKD56/08A IRKD56/08A-ND IRKD56/08A
Product Name 800V 60A Diode and Rectifier Diodes, Rectifiers - Arrays - IRKD56/08A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk ADD-A-PAK (3)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual Zener diodes - BZB84-B51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers