300W Bidirectional TVS Diode, 25V, 420pF, SOP-20 Product overview: ITA25B3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 25V, 420pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 25V, 420pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA25B3 can be used for catalog matching and distributor lookup.
36V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 20-SO
TVS DIODE 24VWM 36VC 20SOIC
TVS DIODE 24VWM 36VC 20SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ITA25B3 | 497-12490-5-ND | ITA25B3 | ITA25B3 |
| Product Name | 300W 25V 420pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Rail/Tube | "20-SOIC (0.295"", 7.50mm Width)" | 20-SO | 20-SOIC (0.295", 7.50mm Width) |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| Tj | -55 C (-67 F) |