Infineon Technologies AG Single Diodes IDP18E120XKSA1

Description
Rectifier Diode, 1 Phase, 1 Element, 31A, 1200V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 31A, 1200V V(RRM), Silicon, TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IDP18E120XKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 31A, 1200V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 31A, 1200V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Single Diodes - IDP18E120XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDP18E120XKSA1-ND
Single Diodes IDP18E120XKSA1-ND
Diode Standard 1200V 31A (DC) Through Hole PG-TO220-2-2

Diode Standard 1200V 31A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
Switching Diodes - 2580976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2580976
Switching Diodes 2580976
Infineon IDP18E120XKSA1 Switching Diode

Infineon IDP18E120XKSA1 Switching Diode

Supplier's Site
Switching Diodes - 2580975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2580975
Switching Diodes 2580975
Infineon IDP18E120XKSA1 Switching Diode

Infineon IDP18E120XKSA1 Switching Diode

Supplier's Site
Switching Diodes - 2580976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2580976P
Switching Diodes 2580976P
Infineon IDP18E120XKSA1 Switching Diode

Infineon IDP18E120XKSA1 Switching Diode

Supplier's Site
1.2KV 31A TO220 Diode and Rectifier - 280-IDP18E120XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 31A TO220 Diode and Rectifier
280-IDP18E120XKSA1
1.2KV 31A TO220 Diode and Rectifier 280-IDP18E120XKSA1
DIODE GP 1.2KV 31A TO220-2-2 Product overview: IDP18E120XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP18E120XKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 1.2KV 31A TO220-2-2 Product overview: IDP18E120XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 31A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 31A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP18E120XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDP18E120XKSA1 - 776491-IDP18E120XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDP18E120XKSA1
776491-IDP18E120XKSA1
Diodes, Rectifiers - Single - IDP18E120XKSA1 776491-IDP18E120XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776491-IDP18E120XKSA 1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 31A (DC) Reverse Recovery Time (trr): 195ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Family Name: IDP18E120XKSA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO220-2 Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 18A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): RHRP30120_Q; RHRP30120; VS-30ETU12T-N3; DSI30-12A; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776491-IDP18E120XKSA1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 31A (DC)
Reverse Recovery Time (trr): 195ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: IDP18E120XKSA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO220-2
Voltage - Forward (Vf) (Maximum) @ If: 2.15V @ 18A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): RHRP30120_Q; RHRP30120; VS-30ETU12T-N3; DSI30-12A;
Introduction Date: January 07, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP18E120XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP18E120XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDP18E120XKSA1
DIODE GP 1.2KV 31A TO220-2-2

DIODE GP 1.2KV 31A TO220-2-2

Supplier's Site
Single Diodes - IDP18E120XKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDP18E120XKSA1
Single Diodes IDP18E120XKSA1
DIODE GP 1.2KV 31A TO220-2-2

DIODE GP 1.2KV 31A TO220-2-2

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers Diodes
Product Number IDP18E120XKSA1 IDP18E120XKSA1-ND 2580976 280-IDP18E120XKSA1 776491-IDP18E120XKSA1 IDP18E120XKSA1 IDP18E120XKSA1
Product Name Single Diodes Switching Diodes 1.2KV 31A TO220 Diode and Rectifier Diodes, Rectifiers - Single - IDP18E120XKSA1 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package PG-TO22-2 Tube
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data