Infineon Technologies AG Switching Diodes IDW75E60FKSA1

Description
Infineon IDW75E60FKSA1
Request a Quote
Description
Infineon IDW75E60FKSA1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDW75E60FKSA1 is a fast-switching emitter-controlled diode designed for high-performance applications. It features a maximum repetitive peak reverse voltage of 600V and a continuous forward current rating of 75A at a case temperature of 100°C. The diode exhibits low forward voltage drop of 1.65V at 75A and operates effectively within a junction temperature range of -40°C to +175°C. This component is suitable for applications such as welding and motor drives, benefiting from its fast recovery characteristics and low reverse recovery charge. The device is packaged in a PG-TO247-3 case, facilitating through-hole mounting. It is also compliant with RoHS standards and features Pb-free lead plating. The thermal resistance from junction to case is rated at 0.5 K/W, ensuring efficient heat dissipation during operation. Engineers considering this diode should note its capability for easy paralleling and its robust performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The IDW75E60FKSA1 is a fast-switching emitter-controlled diode designed for high-performance applications. It features a maximum repetitive peak reverse voltage of 600V and a continuous forward current rating of 75A at a case temperature of 100°C. The diode exhibits low forward voltage drop of 1.65V at 75A and operates effectively within a junction temperature range of -40°C to +175°C. This component is suitable for applications such as welding and motor drives, benefiting from its fast recovery characteristics and low reverse recovery charge. The device is packaged in a PG-TO247-3 case, facilitating through-hole mounting. It is also compliant with RoHS standards and features Pb-free lead plating. The thermal resistance from junction to case is rated at 0.5 K/W, ensuring efficient heat dissipation during operation. Engineers considering this diode should note its capability for easy paralleling and its robust performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 2737422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2737422
Switching Diodes 2737422
Infineon IDW75E60FKSA1

Infineon IDW75E60FKSA1

Supplier's Site
Switching Diodes - 2737423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2737423
Switching Diodes 2737423
Infineon IDW75E60FKSA1

Infineon IDW75E60FKSA1

Supplier's Site
Single Diodes - IDW75E60FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDW75E60FKSA1-ND
Single Diodes IDW75E60FKSA1-ND
Diode Standard 600V 120A (DC) Through Hole PG-TO247-3-1

Diode Standard 600V 120A (DC) Through Hole PG-TO247-3-1

Buy Now Datasheet
Diodes, Rectifiers - Single - IDW75E60FKSA1 - 874410-IDW75E60FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDW75E60FKSA1
874410-IDW75E60FKSA1
Diodes, Rectifiers - Single - IDW75E60FKSA1 874410-IDW75E60FKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874410-IDW75E60FKSA1 Features: Diode Standard 600 V 120A (DC) Through Hole PG-TO247-3-1 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IDW75E60 Categories: Discrete Semiconductor Products Case / Package: PG-TO247-3-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: IDW75E60, IDW75E60-ND, SP000227824

Manufacturer: Infineon Technologies
Win Source Part Number: 874410-IDW75E60FKSA1
Features: Diode Standard 600 V 120A (DC) Through Hole PG-TO247-3-1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IDW75E60
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247-3-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: IDW75E60, IDW75E60-ND, SP000227824

Buy Now Datasheet
Singapore, Singapore
600V 120A Diode and Rectifier
280-IDW75E60FKSA1
600V 120A Diode and Rectifier 280-IDW75E60FKSA1
DIODE GP 600V 120A TO247-3-1 Product overview: IDW75E60FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW75E60FKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 600V 120A TO247-3-1 Product overview: IDW75E60FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW75E60FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, 600V, 120A, To247-3; Repetitive Peak Reverse Voltage Infineon - 47W3450 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 600V, 120A, To247-3; Repetitive Peak Reverse Voltage Infineon
47W3450
Diode, 600V, 120A, To247-3; Repetitive Peak Reverse Voltage Infineon 47W3450
DIODE, 600V, 120A, TO247-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:120A; Diode Configuration:Single ; Forward Voltage Max:2V; Reverse Recovery Time:121ns; Forward Surge Current:220A; Diode Case Style:TO-247 RoHS Compliant: Yes

DIODE, 600V, 120A, TO247-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:120A; Diode Configuration:Single; Forward Voltage Max:2V; Reverse Recovery Time:121ns; Forward Surge Current:220A; Diode Case Style:TO-247 RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - IDW75E60FKSA1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
IDW75E60FKSA1
Diodes >> Fast recovery/high efficiency diode IDW75E60FKSA1
2V@75A 121ns 120A 600V TO-247-3 Fast recovery/high efficiency diode ROHS

2V@75A 121ns 120A 600V TO-247-3 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - IDW75E60FKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDW75E60FKSA1
Single Diodes IDW75E60FKSA1
DIODE GP 600V 120A TO247-3-1

DIODE GP 600V 120A TO247-3-1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDW75E60FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW75E60FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW75E60FKSA1
DIODE GP 600V 120A TO247-3-1

DIODE GP 600V 120A TO247-3-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Diodes Diodes Diodes Rectifiers
Product Number 2737422 IDW75E60FKSA1-ND 874410-IDW75E60FKSA1 280-IDW75E60FKSA1 47W3450 IDW75E60FKSA1 IDW75E60FKSA1 IDW75E60FKSA1
Product Name Switching Diodes Single Diodes Diodes, Rectifiers - Single - IDW75E60FKSA1 600V 120A Diode and Rectifier Diode, 600V, 120A, To247-3; Repetitive Peak Reverse Voltage Infineon Diodes >> Fast recovery/high efficiency diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 175 C (-67 to 347 F) -40 C (-40 F) -55 to 175 C (-67 to 347 F)
Diode Type Diode Standard 600 V 120A (DC) Through Hole PG-TO247-3-1
Package Tube
Unlock Full Specs
to access all available technical data