Diode Standard 1200V 8A Through Hole TO-220-2L
8A 1.2kV STEALTH Diode TO-220AC Rectifier Product overview: ISL9R8120P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R8120P2 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205614-ISL9R8120P2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Capacitance @ Vr, F: 30pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ISL9R8120P2
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BY559-1500; VS-10ETF12PbF; BY329-1200; BY329-1200,127;
Introduction Date: May 30, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 400
FAST DIODE, 8A, 1.2KV, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 8A TO220-2L
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | ISL9R8120P2-ND | 280-ISL9R8120P2 | 205614-ISL9R8120P2 | 29H0500 | ISL9R8120P2 |
| Product Name | Single Diodes | 8A 1.2kV Diode and Rectifier | Diodes, Rectifiers - Single - ISL9R8120P2 | Fast Diode, 8A, 1.2Kv, To-220Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Rail/Tube | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 8 amps | ||||
| Diode Type | Standard |