Manufacturer: Comchip Technology
Win Source Part Number: 145160-DB107-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DB
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 50
Bridge Rectifier Single Phase Standard 1kV Through Hole DB
Bridge Rectifiers VR=1000V, IO=1A
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 145160-DB107-G | 641-1685-ND | DB107-G |
| Product Name | Bridge Rectifiers - DB107-G | Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | ||
| VF | 1.1 volts | ||
| IR | 0.0100 mA |