Bridge Rectifier Single Phase Standard 100V Through Hole DB
Manufacturer: Comchip Technology
Win Source Part Number: 134402-DB102-G
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Voltage - Peak Reverse (Max): 100V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DB
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 641-1997-ND | 134402-DB102-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DB102-G |
| Rectifier Configuration / Technology | Bridge | |
| Package | "4-EDIP (0.321"", 8.15mm)" | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |