Manufacturer: Comchip Technology
Win Source Part Number: 772504-DB106-G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-EDIP (0.321", 8.15mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: DB106
Categories: Discrete Semiconductor Products
Manufacturer Package: DB
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Bridge Rectifier Single Phase Standard 800V Through Hole DB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 772504-DB106-G | DB106-G-ND |
| Product Name | Bridge Rectifiers - DB106-G | Bridge Rectifiers |
| Diode Type | Single Phase | |
| VF | 1.1 volts | |
| IR | 0.0100 mA |