Bridge Rectifier Single Phase Standard 1kV Surface Mount DBF
Win Source Part Number: 1139772-DBF1510U-13
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: DBF
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DBF1510U13;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: DBF1510U-13DIDKR,DBF
Base Product Number: DBF1510
BRIDGE RECT 1PHASE 1KV 1.5A DBF Product overview: DBF1510U-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DBF1510U-13 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 1.5A DBF
Bridge Rectifiers Bridge Rectifier
BRIDGE RECT 1PHASE 1KV 1.5A DBF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 31-DBF1510U-13TR-ND | 1139772-DBF1510U-13 | 299-DBF1510U-13 | DBF1510U-13 | DBF1510U-13 | DBF1510U-13 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 1KV 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Flat Leads | Tape & Reel (TR) | DBF-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |