Bridge Rectifier Single Phase Standard 50V Through Hole DB-1
Manufacturer: Micro Commercial Co
Win Source Part Number: 250951-DB101
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Industrial, Consumer Electronics, Medical, Automotive
BRIDGE RECT 1PHASE 50V 1A DB-1
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes |
| Product Number | DB101MS-ND | 250951-DB101 | DB101 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - DB101 | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |