Win Source Part Number: 1367786-DB153S
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: DB-S
Base Product Number: DB153
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 200 V
Bridge Rectifier Single Phase Standard 200V Surface Mount DB-S
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1367786-DB153S | 1655-DB153STR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |
| VF | 1.1 volts | |
| IR | 0.0050 mA |