ROHM Semiconductor USA, LLC RF Diodes DAP236UT106

Description
RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3
Request a Quote Datasheet
Description
RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - DAP236UT106DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

Buy Now Datasheet
RF Diodes - DAP236UT106TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

Buy Now Datasheet
RF Diodes - DAP236UT106CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

RF Diode Standard - 1 Pair Common Anode 35V 150mW UMD3

Buy Now Datasheet
35V 150MW Diode and Rectifier - 284-DAP236UT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 150MW Diode and Rectifier
284-DAP236UT106
35V 150MW Diode and Rectifier 284-DAP236UT106
RF DIODE STANDARD 35V 150MW UMD3 Product overview: DAP236UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DAP236UT106 can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V 150MW UMD3 Product overview: DAP236UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DAP236UT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - DAP236UT106 - 013799-DAP236UT106 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - DAP236UT106
013799-DAP236UT106
RF Diodes - DAP236UT106 013799-DAP236UT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 013799-DAP236UT106 Packaging: Reel - TR Diode Type: Standard - 1 Pair Common Anode Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz Voltage - Peak Reverse (Max): 35V Power Dissipation (Max): 150mW Resistance @ If, F: 900 mOhm @ 2mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: UMD3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013799-DAP236UT106
Packaging: Reel - TR
Diode Type: Standard - 1 Pair Common Anode
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 150mW
Resistance @ If, F: 900 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - DAP236UT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
DAP236UT106
Discrete Semiconductor Products - Diodes - RF Diodes DAP236UT106
RF DIODE STANDARD 35V 150MW UMD3

RF DIODE STANDARD 35V 150MW UMD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number DAP236UT106DKR-ND 284-DAP236UT106 013799-DAP236UT106 DAP236UT106
Product Name RF Diodes 35V 150MW Diode and Rectifier RF Diodes - DAP236UT106 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) UMD3 UMD3
VR 35 volts
CT 1.2 pF 1.2 pF
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data