Bridge Rectifier Single Phase Standard 600V Surface Mount DB-S
Bridge Rectifier Single Phase Standard 600V Surface Mount DB-S
Bridge Rectifier Single Phase Standard 600V Surface Mount DB-S
BRIDGE RECT 1P 600V 1.5A DB-S
BRIDGE RECT 1P 600V 1.5A DB-S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | 1655-DB155STR-ND | DB155S | DB155S |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SMD, Gull Wing | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |