Micro Commercial Components Corp. Bridge Rectifiers DB103-BP

Description
Bridge Rectifier Single Phase Standard 200V Through Hole DB-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole DB-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB103-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DB103-BPMS-ND
Bridge Rectifiers DB103-BPMS-ND
Bridge Rectifier Single Phase Standard 200V Through Hole DB-1

Bridge Rectifier Single Phase Standard 200V Through Hole DB-1

Buy Now Datasheet
Fort Worth, TX, USA
1A 200V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE)
70055594
1A 200V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) 70055594
Features: Lead Free Finish 4-Pin DIP Package Glass Passivated Diode Construction UL Recognized File # E165989 High Surge Current Capability Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°

Features:

  • Lead Free Finish
  • 4-Pin DIP Package
  • Glass Passivated Diode Construction
  • UL Recognized File # E165989
  • High Surge Current Capability
  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DB103-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB103-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB103-BP
BRIDGE RECT 1PHASE 200V 1A DB-1

BRIDGE RECT 1PHASE 200V 1A DB-1

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number DB103-BPMS-ND 70055594 DB103-BP
Product Name Bridge Rectifiers 1A 200V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package "4-EDIP (0.321"", 8.15mm)" DB-1
Tj -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
IFSM 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 40 amps
VRRM 60 volts
View Details
Schottky barrier single diode - BAT54J-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323F
View Details
3 suppliers
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details