Manufacturer: Rohm Semiconductor
Win Source Part Number: 106865-DAN235UT106
Packaging: Reel - TR
Diode Type: Standard - 1 Pair Common Cathode
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 150mW
Resistance @ If, F: 900 mOhm @ 2mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
RF DIODE STANDARD 35V 150MW UMD3 Product overview: DAN235UT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 150MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 150MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-DAN235UT106 can be used for catalog matching and distributor lookup.
RF Diode Standard - 1 Pair Common Cathode 35V 150mW UMD3
RF Diode Standard - 1 Pair Common Cathode 35V 150mW UMD3
RF Diode Standard - 1 Pair Common Cathode 35V 150mW UMD3
RF DIODE STANDARD 35V 150MW UMD3
DUAL, DIODE, ARRAY, UMD; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):10mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:-; RoHS Compliant: Yes
RF DIODE STANDARD 35V 150MW UMD3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | Diode Arrays | RF Diodes |
| Product Number | 106865-DAN235UT106 | 284-DAN235UT106 | DAN235UT106TR-ND | DAN235UT106 | 40P2865 | DAN235UT106 |
| Product Name | RF Diodes - DAN235UT106 | 35V 150MW Diode and Rectifier | RF Diodes | RF Diodes | Dual, Diode, Array, Umd; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Standard - 1 Pair Common Cathode | |||||
| Life Cycle Stage | Active | Active | ||||
| Package | UMD3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | UMD3 | |
| PD | 150 milliwatts | |||||
| CT | 1.2 pF | 1.2 pF | 1.2 pF |