BRIDGE RECT 1PHASE 1KV 1A DBS
Manufacturer: Comchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006752-DB107ST-G
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8541100070
RECTIFIER BRIDGE 1A 1000V DBS Product overview: DB107ST-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107ST-G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 641-DB107ST-GTR-ND | 1006752-DB107ST-G | 299-DB107ST-G |
| Product Name | Bridge Rectifiers | OEM Parts - OEM Parts (C - E) - DB107ST-G | 1A 1000V Diode and Rectifier |
| Rectifier Configuration / Technology | Bridge |