Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
DCOMPONENTS CORPORATION
DB25-18 -- BRIDGE RECTIFIERS
DComponents Corporation
Bridge Rectifiers
DB25-18
Description
BRIDGE, 3-PH, DB, 1800V, 25A, 15
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BRIDGE, 3-PH, DB, 1800V, 25A, 15
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
5245-DB25-18-ND
Bridge Rectifiers
5245-DB25-18-ND
BRIDGE, 3-PH, DB, 1800V, 25A, 15
BRIDGE, 3-PH, DB, 1800V, 25A, 15
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Rectifiers
Product Number
5245-DB25-18-ND
Product Name
Bridge Rectifiers
Rectifier Configuration / Technology
Bridge
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
Infineon Technologies AG
RF Diodes - BA595E6327HTSA1
BA595E6327HTSA1
Specs
Package
SOD-323; SOD-323-2
Life Cycle Stage
Obsolete
RoHS Compliant
RoHS
View Details
5
suppliers
Micross Components, Inc.
Rectifier Diode
HR2T2KF
Specs
I
FSM
80 amps
I
F
1750 mA
t
rr
150 ns
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: ESAD83M-006RR
Specs
Package
TO-3PF
I
O
30 amps
V
RRM
60 volts
View Details