Manufacturer: Micro Commercial Co
Win Source Part Number: 772502-DB104-BP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-EDIP (0.321", 8.15mm)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Family Name: DB104
Categories: Discrete Semiconductor Products
Manufacturer Package: DB-1
Voltage - Peak Reverse (Maximum): 400V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1A
Alternative Parts (Cross-Reference): DF04; DF04-G; DB104; DF104;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
BRIDGE RECT 1PHASE 400V 1A DB-1 Product overview: DB104-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB104-BP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole DB-1
Features:
BRIDGE RECT 1PHASE 400V 1A DB-1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 772502-DB104-BP | 299-DB104-BP | DB104-BPMS-ND | 70055595 | DB104-BP |
| Product Name | Bridge Rectifiers - DB104-BP | 400V 1A Diode and Rectifier | Bridge Rectifiers | 1A 400V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| IR | 0.0100 mA | 0.5000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | |
| Package | Tube | "4-EDIP (0.321"", 8.15mm)" | DB-1 |