Bridge Rectifier Single Phase Standard 50V Through Hole DB-1
Features:
BRIDGE RECT 1PHASE 50V 1A DB-1
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DB101-BPMS-ND | 70055592 | DB101-BP | DB101-BP |
| Product Name | Bridge Rectifiers | 1A 50V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | "4-EDIP (0.321"", 8.15mm)" | DB-1 | DB-1 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | ||
| IFSM | 50 amps |