RF Diode Standard - 1 Pair Common Cathode 35V 200mW SOT-323
RF Diode Standard - 1 Pair Common Cathode 35V 200mW SOT-323
35V 1.2PF, UMD3, CATHODE COMMON,
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Diode Arrays | RF Diodes |
| Product Number | 846-DAN235FMT106CT-ND | 2374306 | DAN235FMT106 |
| Product Name | RF Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 |
| VR | 35 volts | ||
| CT | 1.2 pF | ||
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) |