Micro Commercial Components Corp. Diode and Rectifier DB157-BP

Description
Interface Product overview: DB157-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB157-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Interface Product overview: DB157-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB157-BP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 299-DB157-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-DB157-BP
Diode and Rectifier 299-DB157-BP
Interface Product overview: DB157-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB157-BP can be used for catalog matching and distributor lookup.

Interface Product overview: DB157-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB157-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367806-DB157-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367806-DB157-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367806-DB157-BP
Win Source Part Number: 1367806-DB157-BP Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Mfr: Micro Commercial Co Package: Bulk Product Status: Active Package / Case: 4-EDIP (0.321", 8.15mm) Supplier Device Package: DB-1 Base Product Number: DB157 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367806-DB157-BP
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Mfr: Micro Commercial Co
Package: Bulk
Product Status: Active
Package / Case: 4-EDIP (0.321", 8.15mm)
Supplier Device Package: DB-1
Base Product Number: DB157
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Bridge Rectifiers - 353-DB157-BP-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
353-DB157-BP-ND
Bridge Rectifiers 353-DB157-BP-ND
BRIDGE RECT 1PHASE 1KV 1.5A DB-1

BRIDGE RECT 1PHASE 1KV 1.5A DB-1

Buy Now Datasheet
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers - DB157-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
DB157-BP
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers DB157-BP
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers

Integrated Circuits (ICs) - Diodes - Bridge Rectifiers

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-DB157-BP 1367806-DB157-BP 353-DB157-BP-ND DB157-BP
Product Name Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
Package Bulk "4-EDIP (0.321"", 8.15mm)"
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data