Micro Commercial Components Corp. Bridge Rectifiers DB107-BP

Description
Bridge Rectifier Single Phase Standard 1kV Through Hole DB-1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Through Hole DB-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - DB107-BPMS-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
DB107-BPMS-ND
Bridge Rectifiers DB107-BPMS-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole DB-1

Bridge Rectifier Single Phase Standard 1kV Through Hole DB-1

Buy Now Datasheet
1KV 1A Diode and Rectifier - 299-DB107-BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-DB107-BP
1KV 1A Diode and Rectifier 299-DB107-BP
BRIDGE RECT 1PHASE 1KV 1A DB-1 Product overview: DB107-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107-BP can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1A DB-1 Product overview: DB107-BP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-DB107-BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1381861-DB107-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1381861-DB107-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1381861-DB107-BP
Win Source Part Number: 1381861-DB107-BP Category: Discrete Semiconductor Products>Diodes>Brid ge Rectifiers Package: Tube Standard Package: 50 pcs Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Mounting Type: Through Hole Package / Case: 4-EDIP (0.321", 8.15mm) Supplier Device Package: DB-1 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Base Product Number: DB107 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381861-DB107-BP
Category: Discrete Semiconductor Products>Diodes>Bridge Rectifiers
Package: Tube
Standard Package: 50 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.321", 8.15mm)
Supplier Device Package: DB-1
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: DB107
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
DB107-BP
Bridge Rectifiers DB107-BP
Bridge Rectifiers 1.0A 1000V

Bridge Rectifiers 1.0A 1000V

Buy Now Datasheet
Fort Worth, TX, USA
1A 1000V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE)
70055596
1A 1000V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) 70055596
Features: Lead Free Finish 4-Pin DIP Package Glass Passivated Diode Construction UL Recognized File # E165989 High Surge Current Capability Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage Temperature: –55°C to +150°

Features:

  • Lead Free Finish
  • 4-Pin DIP Package
  • Glass Passivated Diode Construction
  • UL Recognized File # E165989
  • High Surge Current Capability
  • Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and Rating 1
    Maximum Ratings:
  • Operating Temperature: –55°C to +150°C
  • Storage Temperature: –55°C to +150°
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - DB107-BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
DB107-BP
Discrete Semiconductor Products - Diodes - Bridge Rectifiers DB107-BP
BRIDGE RECT 1PHASE 1KV 1A DB-1

BRIDGE RECT 1PHASE 1KV 1A DB-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number DB107-BPMS-ND 299-DB107-BP 1381861-DB107-BP DB107-BP 70055596 DB107-BP
Product Name Bridge Rectifiers 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers 1A 1000V GLASS PASSIVATED BRIDGE RECTIFIER, DB-1, BULK(TUBE) Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package "4-EDIP (0.321"", 8.15mm)" Tube DB-1-4 DB-1
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
RoHS Compliant RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050411 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
 - BAV21,113 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diode and Rectifier - 280-50WQ06FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers