ROHM Semiconductor USA, LLC Single Diodes DAN212KT146

Description
Diode Standard 80V 100mA Surface Mount SMD3
Request a Quote Datasheet
Description
Diode Standard 80V 100mA Surface Mount SMD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - DAN212KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DAN212KT146TR-ND
Single Diodes DAN212KT146TR-ND
Diode Standard 80V 100mA Surface Mount SMD3

Diode Standard 80V 100mA Surface Mount SMD3

Buy Now Datasheet
Single Diodes - DAN212KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
DAN212KT146CT-ND
Single Diodes DAN212KT146CT-ND
Diode Standard 80V 100mA Surface Mount SMD3

Diode Standard 80V 100mA Surface Mount SMD3

Buy Now Datasheet
80V 100MA Diode and Rectifier - 280-DAN212KT146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
280-DAN212KT146
80V 100MA Diode and Rectifier 280-DAN212KT146
DIODE GEN PURP 80V 100MA SMD3 Product overview: DAN212KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DAN212KT146 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA SMD3 Product overview: DAN212KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DAN212KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - DAN212KT146 - 013784-DAN212KT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DAN212KT146
013784-DAN212KT146
Diodes, Rectifiers - Single - DAN212KT146 013784-DAN212KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 013784-DAN212KT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Alternative Parts (Cross-Reference): MMBD914-7-F; MMBD914; DAN212K T146; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 013784-DAN212KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Alternative Parts (Cross-Reference): MMBD914-7-F; MMBD914; DAN212K T146;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAN212KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN212KT146
Discrete Semiconductor Products - Diodes - Rectifiers DAN212KT146
DIODE GEN PURP 80V 100MA SMD3

DIODE GEN PURP 80V 100MA SMD3

Supplier's Site
Single Diodes - DAN212KT146 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
DAN212KT146
Single Diodes DAN212KT146
DIODE GEN PURP 80V 100MA SMD3

DIODE GEN PURP 80V 100MA SMD3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number DAN212KT146TR-ND 280-DAN212KT146 013784-DAN212KT146 DAN212KT146 DAN212KT146
Product Name Single Diodes 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - DAN212KT146 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data