DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
125
126
127
128
129
130
131
132
133
134
135
136
137
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "11 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "13 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "15 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold" | |
| "2 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "220 Position Female Connector Non Specified - Dual Edge, Bi-Level Gold 0.100"" (2.54mm) Brown" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "3 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "3 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle, Female Blade Sockets Connector Solder 0.118"" (3.00mm) Surface Mount" | |
| "4 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Surface Mount" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "5 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold" | |
| "6 Rectangular Connectors - Housings Board-In Natural 0.098"" (2.50mm)" | |
| "7 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "9 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Through Board 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Through Board 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Through Board 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Through Board 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Through Board 6 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 10 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 11 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 12 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 4 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 4 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.130"" (3.30mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 8 position 0.165"" (4.20mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 19 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.400"" (10.16mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Silver 0.047"" (1.19mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Silver 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Silver 0.072"" (1.83mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.039"" (0.99mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.047"" (1.19mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.070"" (1.78mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.072"" (1.83mm) Dia" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.157"" (4.00mm) Solder" | |
| "SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.472"" (12.00mm) Solder" | |
| "SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder" | |
| "SSL Connector 3 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder" | |
| "SSL Connector 4 Position Header, Male Pins Board to Cable/Wire 0.138"" (3.50mm) Solder" | |
| "Terminal Turret Connector Single End 0.070"" (1.78mm) Silver" | |
| "Terminal Turret Connector Single End 0.070"" (1.78mm) Tin" | |
| "Terminal Turret Connector Single End 0.070"" (1.78mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Silver" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Tin" | |
| "Terminal Turret Connector Single End 0.094"" (2.39mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.136"" (3.45mm) Silver" | |
| "Terminal Turret Connector Single End 0.156"" (3.96mm) Silver" | |
| "Terminal Turret Connector Single End 0.156"" (3.96mm) Tin-Lead" | |
| "Terminal Turret Connector Single End 0.230"" (5.84mm) Tin" | |
| "Terminal Turret Connector Single End 0.230"" (5.84mm) Tin-Lead" | |
| 025 12POS CAP ASSY | |
| 025 40POS CAP ASSY H RND | |
| 1 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle | |
| 1 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle | |
| 108 (13 x 13) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 120 (13 x 13) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 124 (13 x 13) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 2 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle | |
| 2 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle | |
| 20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle | |
| 22 Position SATA Receptacle Connector Solder Board Edge, Cutout; Surface Mount, Right Angle | |
| 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole | |
| 24 SYS50 SURFMNT DRST RCPT, AUFL | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 3 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle | |
| 3 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle | |
| 3.96EP HDR ASSY 2(3)P YELLOW | |
| 31 Position SATA Plug Connector Solder Surface Mount, Right Angle; Through Hole | |
| 31 Position SATA Receptacle Connector Solder Through Hole, Right Angle | |
| 38 Position QSFP+ Receptacle Connector Solder Surface Mount, Right Angle | |
| 38 Position SAS, 4x Receptacle Connector Solder Surface Mount | |
| 4 Position Individual Wires Connector Natural IDC 18 AWG Surface Mount, Right Angle | |
| 4 Position Individual Wires Connector Natural IDC 18 AWG Through Hole, Right Angle | |
| 40 Position Plug Connector Surface Mount, Through Hole Solder | |
| 40 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder | |
| 40 Position Receptacle Connector Through Hole, Right Angle Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 (6 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 70 Position Receptacle Connector Surface Mount, Right Angle; Through Hole Solder | |
| 70 Position Receptacle Connector Surface Mount, Through Hole Solder | |
| 74 Position SAS, 8x Receptacle Connector Solder Surface Mount | |
| 8 (4 + 4 Power) Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 (20 x 4) Position PT Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9 (8 + 1) Position Card Connector Micro SIM Surface Mount, Right Angle Gold | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| AMPSEAL PIN HEADER 23POS GOLD | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS VERT SOLDER | |
| CONN RCPT 40POS R/A SOLDER | |
| CONN SKT DIMM 288POS SMD | |
| Connector Header Surface Mount 2 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle | |
| DYNAMIC D-5200M ALPHA HDR ASSY 4 | |
| LDC 8P HEADER ASS Y | |
| MICROFIT+ DR RA HDR AU15 10CKT P | |
| MICROFIT+ DR RA HDR AU15 12CKT P | |
| MICROFIT+ DR RA HDR AU15 2CKT PO | |
| MICROFIT+ DR RA HDR AU15 4CKT PO | |
| MICROFIT+ DR RA HDR AU15 6CKT PO | |
| MICROFIT+ DR RA HDR AU15 8CKT PO | |
| MICROFIT+ DR RA HDR AU30 10CKT P | |
| MICROFIT+ DR RA HDR AU30 12CKT P | |
| MICROFIT+ DR RA HDR AU30 2CKT PO | |
| MICROFIT+ DR RA HDR AU30 4CKT PO | |
| MICROFIT+ DR RA HDR AU30 6CKT PO | |
| MICROFIT+ DR RA HDR AU30 8CKT PO | |
| MICROFIT+ DR RA HDR SN 10CKT POL | |
| MICROFIT+ DR RA HDR SN 12CKT POL | |
| MICROFIT+ DR RA HDR SN 2CKT POL- | |
| MICROFIT+ DR RA HDR SN 4CKT POL- | |
| MICROFIT+ DR RA HDR SN 6CKT POL- | |
| MICROFIT+ DR RA HDR SN 8CKT POL- | |
| MQS 8P HEADER ASSY | |
| PCB CONNECTOR FOR SMD SCREW CONN | |
| PIN HEADER, SINGLE ROW, 2 PINS, | |
| PIN HEADER, SINGLE ROW, 4 PIN, S | |
| PIN HEADER, SINGLE ROW, 40 PIN, | |
| PIN HEADER, SINGLE ROW, 6 PIN, S | |
| PLUG ASSY, SLIMLINE SATA PLUS | |
| Position Card Connector | |
| Position Connector | |
| Position QSFP+ Cage Connector Solder Through Hole, Right Angle | |
| Position QSFP+ Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle | |
| Position SFP+ Cage Connector Solder Through Hole, Right Angle | |
| Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Position Socket | |
| SAS4/PCIE RA RCPT 68CKTS | |
| SLIMSAS RA 4X 3.0L 100OHM 30U | |
| SLIMSAS RA 8X 2.2L 85OHM 30U, BL | |
| SLIMSAS RA 8X 3.0L 100OHM 30U | |
| SLIMSAS VT 4X 3.0L 85OHM 30U, NA | |
| SLIMSAS VT 4X 4.2L 100OHM 30U | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SRVT 1.5 SMT AU0.38 ETP 2P NAT | |
| SRVT 1.5 SMT AU0.76 ETP 10P NAT | |
| SRVT 1.5 SMT AU0.76 ETP 12P NAT | |
| SRVT 1.5 SMT AU0.76 ETP 2P NAT | |
| SRVT 1.5 SMT AU0.76 ETP 5P NAT | |
| SX-M2 (SHIELDED M.2 CONNECTOR) | |
| Terminal Connector | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B, Hybrid Plug Connector 12 Position Through Hole | |
| USB - micro B, Hybrid Receptacle Connector 12 Position Surface Mount, Right Angle | |
| USB - micro B, Hybrid USB 2.0 Plug Connector 12 Position Through Hole | |
| USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB3.1 TYPE-C REC MID-MOUNT 0.48 |
| << Prev | Next >> |