TE Connectivity Automotive Headers 2141619-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.2 MM , 6.3 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 46 MM  [1.81 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Voltage Rating (Max) (VAC) : 850 Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.2 MM , 6.3 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 46 MM  [1.81 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Voltage Rating (Max) (VAC) : 850 Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2141619-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2141619-1
Automotive Headers 2141619-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 7 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 7 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.2 MM , 6.3 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 46 MM  [1.81 INCH ] Connector Width : 82 MM  [3.23 INCH ] PCB Thickness (Recommended) (INCH) : .063 Profile Height from PCB : 39.5 MM  [1.55 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Voltage Rating (Max) (VAC) : 850 Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ] Industry Standards IP Rating : IP6K9K, IP6K7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 108 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 7
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag), Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ]
  • Mating Tab Width : 1.2 MM , 6.3 MM  [.047 INCH , .248 INCH ]

Dimensions


  • Connector Length : 46 MM  [1.81 INCH ]
  • Connector Width : 82 MM  [3.23 INCH ]
  • PCB Thickness (Recommended) (INCH) : .063
  • Profile Height from PCB : 39.5 MM  [1.55 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 850
  • Operating Voltage (VAC) : 850
  • Operating Voltage (VDC) : 850
  • Voltage Rating (Max) (VAC) : 850
  • Voltage Rating (Max) (VDC) : 850

Housing Features


  • Centerline (Pitch) : 4 MM , 12 MM  [.472 INCH , .157 INCH ]

Industry Standards


  • IP Rating : IP6K9K, IP6K7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 108

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Headers, Male Pins - 17-2141619-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2141619-1-ND
Headers, Male Pins 17-2141619-1-ND
5POS,TAB 6.3X0.8,HEADER ASSY,C

5POS,TAB 6.3X0.8,HEADER ASSY,C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2141619-1 17-2141619-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data