TE Connectivity Industrial Circular Connectors 213729-9

Description
TE Connectivity 213729-9
Request a Quote Datasheet
Description
TE Connectivity 213729-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7100176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7100176P
Industrial Circular Connectors 7100176P
TE Connectivity 213729-9

TE Connectivity 213729-9

Supplier's Site
Industrial Circular Connectors - 7100176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7100176
Industrial Circular Connectors 7100176
TE Connectivity 213729-9

TE Connectivity 213729-9

Supplier's Site
Industrial Circular Connectors - 1647748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1647748
Industrial Circular Connectors 1647748
TE Connectivity 213729-9

TE Connectivity 213729-9

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A107446-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A107446-ND
Circular Connector Assemblies A107446-ND
14 Position Circular Connector Receptacle, Female Sockets Solder

14 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Conn, Rcpt, 14Pos, Tht; Product Range Amp - Te Connectivity - 40P8960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14Pos, Tht; Product Range Amp - Te Connectivity
40P8960
Circular Conn, Rcpt, 14Pos, Tht; Product Range Amp - Te Connectivity 40P8960
CIRCULAR CONN, RCPT, 14POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 14POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Receptacle, 14 Position, 17-14, Panel; Product Range Amp - Te Connectivity - 86W2273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 17-14, Panel; Product Range Amp - Te Connectivity
86W2273
Circular Connector, Receptacle, 14 Position, 17-14, Panel; Product Range Amp - Te Connectivity 86W2273
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 17-14, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 17-14, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 7100176P 7100176 213729-9 A107446-ND 40P8960 86W2273
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 14Pos, Tht; Product Range Amp - Te Connectivity Circular Connector, Receptacle, 14 Position, 17-14, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Receptacle, Female Sockets Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight Straight; Straight
Termination Solder
Mounting Panel mount Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Headers, Male Pins - A26845-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details