5 Position Connector Array, Male Pins Surface Mount Gold
5 Position Connector Array, Male Pins Surface Mount Gold
5 Position Connector Array, Male Pins Surface Mount Gold
MICROSPEED MALE POWER MODULES 5-PIN VERTICAL SMT
MICROSPD POWER M 10MM SMT
MEZZANINE CONN, PLUG, 5POS, 1ROW, 2MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2874303 | 2684-214552-ECT-ND | 214552-E | 214552-E | 62AK2052 |
| Product Name | PCB Headers | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Unreviewed | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Plug, 5Pos, 1Row, 2Mm Rohs Compliant Erni - Te Connectivity |
| Geometry | Straight | ||||
| Category | Board to Board Connector | ||||
| Connector Type | Array, Male Pins | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty |