Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies
Package: Tray
Product Status: Obsolete
Connector Style: Receptacle with Cage, with Heat Sink
Connector Type: CXP
Number of Positions: 84
Mounting Type: Through Hole, Right Angle
Termination: Press-Fit
Features: Board Guide, EMI Shielded, Light Pipe
84 Position CXP Receptacle with Cage, with Heat Sink Connector Press-Fit Through Hole, Right Angle
CXP RCPT KIT W/LIGHT PIPE & HEAT SINK
CONN CXP RCPT W/CAGE 84POS R/A
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A103955-ND | 76AC4454 | 2149159-5 | |
| Product Name | Connectors, Interconnects -Pluggable Connectors -Pluggable Connector Assemblies | Pluggable Connector Assemblies | Cxp Rcpt Kit W/light Pipe & Heat Sink Amp - Te Connectivity | Pluggable Connectors |
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |