Comm Circular Connect
19 Position Circular Connector Receptacle, Male Pins Solder
19 Pos Circular Connector, 13A, Gold, Panel Mount, UL94 V-0 Product overview: 213859-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213859-2 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 23-19
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 213859-2 | A135691-ND | 436-213859-2 | 17R8912 |
| Product Name | Circular Connector Assemblies | 13A Electronic Connector | Cpc Recpt Assembly Size 23-19 Amp - Te Connectivity | |
| Connector Type | Receptacle, Male Pins | |||
| Mounting | Panel Mount, Through Hole | |||
| Voltage Rating | 250 volts |