DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
70
80
90
100
110
120
126
127
128
129
130
131
132
133
134
135
136
137
138
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "12 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Surface Mount" | |
| "14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Surface Mount" | |
| "16 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "17 Position Plug, Male Blades Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "17 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole" | |
| "17 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "170 Position Female Connector Advanced Mezzanine Card B+, MicroTCA Gold or Gold-Palladium 0.029"" (0.75mm) Black" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Surface Mount" | |
| "18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "2 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Surface Mount" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "20 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Surface Mount" | |
| "24 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Surface Mount" | |
| "30 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Surface Mount" | |
| "32 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "4 Position Plug, Male Blades Connector Solder 0.118"" (3.00mm) Board Edge, Surface Mount, Right Angle" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Surface Mount" | |
| "40 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws (Not Included)" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Surface Mount" | |
| "8 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "Connector Header Surface Mount 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 2 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 3 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 5 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 7 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 9 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 9 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 9 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 23 position 0.250"" (6.35mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.118"" (3.00mm)" | |
| "IC Socket Adapter DIP, 0.3"" (7.62mm) Row Spacing To DIP, 0.3"" (7.62mm) Row Spacing Through Hole" | |
| 025/040 135POS CAP ASSY | |
| 1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Press-Fit | |
| 1150 Pos LGA Socket Gold Surface Mount | |
| 133 Position Connector Array, Male Pins Surface Mount Gold | |
| 14 Position Circular Connector Receptacle, Female Sockets Solder | |
| 141 (21 x 21) Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 16 Position Circular Connector Receptacle, Male Pins Solder | |
| 19 Position Circular Connector Receptacle, Female Sockets Solder | |
| 19 Position Circular Connector Receptacle, Male Pins Solder | |
| 2.54MM/0.1 PITCH TERMINAL BLOCK | |
| 200 (20 x 10) Position SFP+ Receptacle with Cage, Ganged (2x5) Connector Press-Fit Through Hole, Right Angle | |
| 2133550343 | |
| 24 Position Circular Connector Receptacle, Male Pins Solder | |
| 2POS MQS REC SEALED COD A | |
| 37 Position Circular Connector Receptacle, Female Sockets Solder | |
| 37 Position Circular Connector Receptacle, Male Pins Solder | |
| 38 Position Plug, Male Blades Connector Solder Through Hole, Right Angle | |
| 38 Position Receptacle, Female Blade Sockets Connector Solder Through Hole, Right Angle | |
| 38 Position Receptacle, Female Blade Sockets Connector Solder Through Hole | |
| 4 Position Circular Connector Insert, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Header, Male Blades Connector Solder Surface Mount | |
| 48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 4POS MQS .63 HEADER 180DEG THR | |
| 5 Position Connector Receptacle Surface Mount | |
| 5POS,TAB 6.3X0.8,HEADER ASSY,C | |
| 6 Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold | |
| 6POS MQS .63 HEADER 180DEG THR | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 989 (35 x 36) Pos PGA Socket Gold Surface Mount | |
| CLIK-MATE1.5 DRVT SMT AU0.76 ETP | |
| Connector Header Board Edge, Through Hole, Right Angle 62 position | |
| Connector Header position | |
| Connector Header Through Hole 62 position | |
| DRVT 1.5 SMT AU0.1 ETP 16P NAT | |
| DRVT 1.5 SMT AU0.1 ETP 20P NAT | |
| DRVT 1.5 SMT AU0.38 ETP 12P NAT | |
| DRVT 1.5 SMT AU0.76 ETP 12P NAT | |
| DRVT 1.5 SMT AU0.76 ETP 20P NAT | |
| DRVT 1.5 SMT AU0.76 ETP 26P NAT | |
| HDMI TYPE E RECEPTACLE | |
| LWL MQS ST-WA 2+12P | |
| M12-PCB-THT-2PC-4P-D COD-F-ANG-SH | |
| MINI50 34WAY V0 HEADER POL A BLA | |
| MINI50 UNSEALED RIGHT-ANGLE HEAD | |
| MINI50 UNSEALED RIGHT-ANGLE HYBR | |
| MQS STIFTWANNE 18P | |
| ONEBLADE 1.0WB HDR SMT RA ETP SN | |
| ONEBLADE 1.0WB HDR SMT VT ETP SN | |
| OSFP 112G CONNECTOR | |
| PCB SOCKER, SINGLE ROW, 20 PIN, | |
| PCB SOCKET, DOUBLE ROW 20 PINS, | |
| PCB SOCKET, DOUBLE ROW 24 PINS, | |
| PCB SOCKET, DOUBLE ROW, 10 PIN, | |
| PCB SOCKET, DOUBLE ROW, 10 PINS, | |
| PCB SOCKET, DOUBLE ROW, 14 PINS, | |
| PCB SOCKET, DOUBLE ROW, 20 PIN, | |
| PCB SOCKET, DOUBLE ROW, 22 PINS, | |
| PCB SOCKET, DOUBLE ROW, 24 PIN, | |
| PCB SOCKET, DOUBLE ROW, 28 PIN, | |
| PCB SOCKET, DOUBLE ROW, 32 PINS, | |
| PCB SOCKET, DOUBLE ROW, 36 PIN, | |
| PCB SOCKET, DOUBLE ROW, 40 PIN, | |
| PCB SOCKET, DOUBLE ROW, 48 PINS, | |
| PCB SOCKET, DOUBLE ROW, 50 PIN, | |
| PCB SOCKET, DOUBLE ROW, 6 PIN, S | |
| PCB SOCKET, DOUBLE ROW, 60 PINS, | |
| PCB SOCKET, DOUBLER ROW 4 PINS, | |
| PCB SOCKET, SINGLE ROW, 10 PINS, | |
| PCB SOCKET, SINGLE ROW, 11 PIN, | |
| PCB SOCKET, SINGLE ROW, 14 PIN, | |
| PCB SOCKET, SINGLE ROW, 18 PIN, | |
| PCB SOCKET, SINGLE ROW, 21 PINS, | |
| PCB SOCKET, SINGLE ROW, 4 PIN, S | |
| PCB SOCKET, SINGLE ROW, 4 PINS, | |
| PCB SOCKET, SINGLE ROW, 5 PINS, | |
| PCB SOCKET, SINGLE ROW, 6 PIN, S | |
| PCB SOCKET, SINGLE ROW, 8 PINS, | |
| PCB SOCKET, SINGLE ROW, 9 PIN, S | |
| Position Connector | |
| Position QSFP Cage Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Position QSFP+ Cage, Ganged (1 x 6) with Heat Sink Connector Press-Fit Through Hole, Right Angle | |
| Position Rectangular Connector | |
| Position SFP+ Cage, Ganged (1 x 2) Connector Solder Through Hole, Right Angle | |
| Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Surface Mount | |
| SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder | |
| USB - micro AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole | |
| USB - micro B USB 2.0 Receptacle Connector 5 Position Board Cutout, Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Through Hole, Right Angle |
| << Prev | Next >> |