TE Connectivity Eurocard Connectors 2-1393641-7

Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 2-1393641-7 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
2-1393641-7
Eurocard Connectors 2-1393641-7
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features Contact Base Material : Phosphor Bronze Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ] Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height (MM) : 10.6 PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board DIN Level : II DIN Size : Standard Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.5 MM  [.177 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, B, C

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Cross Section : .32 x .76 MM  [.013 x .03 INCH ]
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height (MM) : 10.6
  • PCB Thickness (Recommended) : 2.39 MM  [.094 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • DIN Level : II
  • DIN Size : Standard
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4.5 MM  [.177 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A102030-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A102030-ND
DIN 41612 A102030-ND
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Backplane Connectors - DIN 41612 - 2-1393641-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
2-1393641-7
Backplane Connectors - DIN 41612 2-1393641-7
CONN DIN RCPT 96POS PCB GOLD

CONN DIN RCPT 96POS PCB GOLD

Supplier's Site Datasheet
Din 41612 Connector, Receptacle, 96 Position; Product Range Amp - Te Connectivity - 12H2392 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 96 Position; Product Range Amp - Te Connectivity
12H2392
Din 41612 Connector, Receptacle, 96 Position; Product Range Amp - Te Connectivity 12H2392
DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 96 POSITION; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site
V42254B2202C910=Pc612 Federlei / Te Connectivity/amp Brand Amp - Te Connectivity - 41AJ5227 - Newark, An Avnet Company
Chicago, IL, United States
V42254B2202C910=Pc612 Federlei / Te Connectivity/amp Brand Amp - Te Connectivity
41AJ5227
V42254B2202C910=Pc612 Federlei / Te Connectivity/amp Brand Amp - Te Connectivity 41AJ5227
V42254B2202C910=PC61 2 FEDERLEI / TE CONNECTIVITY/AMP BRAND

V42254B2202C910=PC612 FEDERLEI / TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1393641-7 A102030-ND 2-1393641-7 12H2392 41AJ5227
Product Name Eurocard Connectors DIN 41612 Backplane Connectors - DIN 41612 Din 41612 Connector, Receptacle, 96 Position; Product Range Amp - Te Connectivity V42254B2202C910=Pc612 Federlei / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets DIN Connector
Geometry Straight; Vertical
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data