TE Connectivity Headers, Male Pins 2-1445097-5

Description
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-1445097-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-1445097-5-ND
Headers, Male Pins 2-1445097-5-ND
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"

Buy Now Datasheet
Plug & Socket Connector, Plug, 5 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2820 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 5 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2820
Plug & Socket Connector, Plug, 5 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2820
PLUG & SOCKET CONNECTOR, PLUG, 5 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 5 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
2-1445097-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2-1445097-5
CONN HEADER R/A 5POS 3MM

CONN HEADER R/A 5POS 3MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1445097-5-ND 16M2820 2-1445097-5
Product Name Headers, Male Pins Plug & Socket Connector, Plug, 5 Position, 3Mm; Connector Systems Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details
Turret Connectors - 36-11303-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details