The Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity is part of the Micro MATE-N-LOK series, designed for wire-to-board applications. It features a 3 mm pitch and accommodates three contacts in a single row configuration. The connector supports a maximum current rating of 5 Amps per line and is rated for 250 Volts AC/DC. It is compatible with wire sizes ranging from 30 to 18 AWG and insulation diameters up to 1.52 mm. The header is available in through-hole straight termination style and is suitable for various applications, including household appliances, lighting, and factory automation. The product is RoHS compliant, ensuring it meets environmental standards.
"Connector Header Through Hole 3 position 0.118"" (3.00mm)"
CONN, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A33195-ND | 62AC0920 |
| Product Name | Headers, Male Pins | Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |