TE Connectivity DC Jack Connectors 2134167-1

Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2134167-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2134167-1
DC Jack Connectors 2134167-1
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A117944TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117944TR-ND
Blade Type Power Connector Assemblies A117944TR-ND
4 Position Header, Male Blades Connector Solder Surface Mount

4 Position Header, Male Blades Connector Solder Surface Mount

Buy Now Datasheet
Automotive Connectors - 2134167-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2134167-1
Automotive Connectors 2134167-1
FBIS-II PLUG ASSY 4POS For MOT, PACKING

FBIS-II PLUG ASSY 4POS For MOT, PACKING

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
2134167-1
Automotive Connectors 2134167-1
Automotive Connectors

Automotive Connectors

Buy Now
Fbis-Ii Plug Assy 4Pos For Mot, Packing Amp - Te Connectivity - 41AJ6201 - Newark, An Avnet Company
Chicago, IL, United States
Fbis-Ii Plug Assy 4Pos For Mot, Packing Amp - Te Connectivity
41AJ6201
Fbis-Ii Plug Assy 4Pos For Mot, Packing Amp - Te Connectivity 41AJ6201
FBIS-II PLUG ASSY 4POS For MOT, PACKING

FBIS-II PLUG ASSY 4POS For MOT, PACKING

Supplier's Site
Blade Type Power Connectors - 2134167-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
2134167-1
Blade Type Power Connectors 2134167-1
FBIS-II PLUG ASSY 4POS FOR MOT

FBIS-II PLUG ASSY 4POS FOR MOT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2134167-1 A117944TR-ND 2134167-1 41AJ6201 2134167-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Automotive Connectors Fbis-Ii Plug Assy 4Pos For Mot, Packing Amp - Te Connectivity Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades Automotive Connector
Unlock Full Specs
to access all available technical data