"Connector Header Surface Mount 9 position 0.118"" (3.00mm)"
"Connector Header Surface Mount 9 position 0.118"" (3.00mm)"
Conn Power HDR 9 POS 3mm Solder ST SMD 9 Terminal 1 Port
MICRO MNL HDR ASSY S/ROW AU LF
MICRO MNL HDR ASSY S/ROW AU LF
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111105TR-ND | 792-2-1445087-9 | 17R5990 |
| Product Name | Headers, Male Pins | Conn Power HDR 9 POS 3mm Solder ST SMD 9 Terminal 1 Port | Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 9 # |