"Connector Header Through Hole, Right Angle 2 position 0.118"" (3.00mm)"
CONNECTOR, HEADER, 2POS, 3MM, PCB; Product Range:Micro MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A34858-ND | 62AC0931 |
| Product Name | Headers, Male Pins | Connector, Header, 2Pos, 3Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header |