TE Connectivity AC Power Plugs & Receptacles 213598-1

Description
CNV OUTLET PC BOARD MNT,GRAY
Request a Quote Datasheet
Description
CNV OUTLET PC BOARD MNT,GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Power Plugs & Receptacles - 213598-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Plugs & Receptacles
213598-1
AC Power Plugs & Receptacles 213598-1
CNV OUTLET PC BOARD MNT,GRAY

CNV OUTLET PC BOARD MNT,GRAY

Buy Now
Plugs and Receptacles - 213598-1-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
213598-1-ND
Plugs and Receptacles 213598-1-ND
Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Surface Mount

Power Entry Connector Receptacle, Female Sockets NEMA 5-15R Surface Mount

Buy Now Datasheet
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity - 12H6306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity
12H6306
Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity 12H6306
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 213598-1 213598-1-ND 12H6306
Product Name AC Power Plugs & Receptacles Plugs and Receptacles Connector, Power Entry, Receptacle, 15A; Connector Type Amp - Te Connectivity
Gender Male / Plug; Female / Jack
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Jack Plugs & Sockets - 1902956 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details