TE Connectivity DC Jack Connectors 2134758-1

Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2134758-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2134758-1
DC Jack Connectors 2134758-1
Configuration Features Number of Positions : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A119754TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A119754TR-ND
Blade Type Power Connector Assemblies A119754TR-ND
"4 Position Plug, Male Blades Connector Solder 0.118"" (3.00mm) Board Edge, Surface Mount, Right Angle"

"4 Position Plug, Male Blades Connector Solder 0.118"" (3.00mm) Board Edge, Surface Mount, Right Angle"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A119754CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A119754CT-ND
Blade Type Power Connector Assemblies A119754CT-ND
"4 Position Plug, Male Blades Connector Solder 0.118"" (3.00mm) Board Edge, Surface Mount, Right Angle"

"4 Position Plug, Male Blades Connector Solder 0.118"" (3.00mm) Board Edge, Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
86-2134758-1
Electronic Connector 86-2134758-1
DC Jack Connector, 4 POS, Right Angle Product overview: 2134758-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Battery Holders, Clips, Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 86-2134758-1 can be used for catalog matching and distributor lookup.

DC Jack Connector, 4 POS, Right Angle Product overview: 2134758-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Battery Holders, Clips, Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 86-2134758-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 2134758-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2134758-1
Automotive Connectors 2134758-1
FBIS-II PLUG ASSY 4 POS OFFSET

FBIS-II PLUG ASSY 4 POS OFFSET

Buy Now
Blade Type Power Connectors - 2134758-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
2134758-1
Blade Type Power Connectors 2134758-1
FBIS-II PLUG ASSY 4 POS OFFSET

FBIS-II PLUG ASSY 4 POS OFFSET

Supplier's Site Datasheet
Fbis-Ii Plug Assy 4 Pos Offset Te Connectivity - 94W6945 - Newark, An Avnet Company
Chicago, IL, United States
Fbis-Ii Plug Assy 4 Pos Offset Te Connectivity
94W6945
Fbis-Ii Plug Assy 4 Pos Offset Te Connectivity 94W6945
FBIS-II PLUG ASSY 4 POS OFFSET

FBIS-II PLUG ASSY 4 POS OFFSET

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2134758-1 A119754TR-ND 86-2134758-1 2134758-1 2134758-1 94W6945
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Electronic Connector Automotive Connectors Blade Type Power Connectors Fbis-Ii Plug Assy 4 Pos Offset Te Connectivity
Connector Type Board to Board Connector Plug, Male Blades Automotive Connector
Mounting Board Mount Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Automotive Headers - 1-1376111-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
3 suppliers